NKK Switches Toggle Switches M2024SS1W03

Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-2074-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2074-ND
Toggle Switches 360-2074-ND
Toggle Switch SP3T Panel Mount

Toggle Switch SP3T Panel Mount

Buy Now Datasheet
Switch, Toggle, Sp3T, 6A, 125Vac; Switch Operation Nkk Switches - 10X7894 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Sp3T, 6A, 125Vac; Switch Operation Nkk Switches
10X7894
Switch, Toggle, Sp3T, 6A, 125Vac; Switch Operation Nkk Switches 10X7894
SWITCH, TOGGLE, SP3T, 6A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SP3T, 6A, 125VAC; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches M2024SS1W03
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
M2024SS1W03
Toggle Switches M2024SS1W03
Toggle Switches ON-ON-ON PC SP3T

Toggle Switches ON-ON-ON PC SP3T

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-2074-ND 10X7894 M2024SS1W03 M2024SS1W03
Product Name Toggle Switches Switch, Toggle, Sp3T, 6A, 125Vac; Switch Operation Nkk Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF) Three Position (No Center OFF)
Pole & Throw Specifications SP3T SP3T SP3T
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Process Sealed Subminiature Toggle - A15KB1-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details