The M2024SS1W01-BA is a bushing mount miniature toggle switch from Series M, featuring a DPDT circuit, small bat toggle, and 0.350-inch threaded bushing with keyway. It uses silver contacts rated for 6A at 125V AC and 3A at 250V AC, with 10 milliohms contact resistance. The case is diallyl phthalate resin, UL94V-0 rated. Operating temperature ranges from -30°C to +85°C. The angle of throw is 25°, with 100,000 mechanical operations minimum. Mounting torque is 1.5 Nm for a single nut. Terminals are silver-plated copper or brass. Epoxy sealing protects against flux. UL and CSA recognition require specific part number markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SP3T 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2024SS1W01-BA | 2300-M2024SS1W01-BA | M2024SS1W01-BA | M2024SS1W01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |