The M2024ES1G01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive and logic-level loads. It features a 25° angle of throw, a stainless steel frame, and a diallyl phthalate resin case with UL94V-0 flammability rating. The switch has gold-plated contacts, supporting a logic level rating of 0.4VA maximum at 28V AC/DC, with contact resistance of 20 milliohms maximum and insulation resistance of 1,000 megohms minimum. It operates within a temperature range of -30°C to +85°C and meets IP67 sealing standards when equipped with splashproof bushing options. The switch is designed for panel mounting with a threaded bushing and features epoxy-sealed terminals and an antirotation design. Mechanical life is 100,000 operations minimum, and electrical life is 50,000 operations minimum for gold contacts. The part number format aligns with Series M ordering conventions, confirming it belongs to this family.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON-ON .45 FLATTED 1/4" BUSHNG SLDR LUG
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2024ES1G01 | 2300-M2024ES1G01 | M2024ES1G01 | M2024ES1G01 | M2024ES1G01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | |||
| Pole & Throw Specifications | SP3T | SP3T | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps | 0.1000 amps |