The M2023TXW13-DA is a bracket PC mount miniature rocker switch from the Series M, designed for printed circuit board mounting with vertical terminals. It features a SPDT ON-OFF-ON circuit with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case rated UL94V-0, and epoxy-sealed terminals to prevent flux contamination. It operates within a temperature range of -30°C to +85°C and meets UL and CSA recognition for its electrical ratings. The actuator has a 25° throw angle and the switch is rated for 25,000 electrical operations under silver contact load.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2023TXW13-DA | M2023TXW13-DA | 2300-M2023TXW13-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |