NKK Switches Toggle Switches M2022SS2W13

Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-3262-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3262-ND
Toggle Switches 360-3262-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
M2022SS2W13
Toggle Switches M2022SS2W13
Toggle Switches DPDT ON-ON 6A W/ .465 BRACKET

Toggle Switches DPDT ON-ON 6A W/ .465 BRACKET

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
M2022SS2W13
Switches - Toggle Switches M2022SS2W13
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches - 10X7402 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches
10X7402
Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches 10X7402
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-3262-ND M2022SS2W13 M2022SS2W13 10X7402
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 186244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details