SWITCH TOGGLE DPDT 6A 125V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | M2022S3S1W13 |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | PC Pin |