The M2022EA1W03 is a bushing mount miniature toggle switch from the Series M, designed for mechanical switching applications with resistive and logic-level loads. It features a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. The switch has silver alloy contacts for a 6A @ 125V AC and 3A @ 250V AC resistive rating, and a 0.4VA maximum logic level rating at 28V AC/DC. It meets IP67 sealing when ordered with splashproof bushings. The unit is mounted via a threaded bushing with a keyway, supports 3.0Nm mounting torque for large bushings, and operates from -30°C to +85°C. Terminals are epoxy sealed to prevent flux intrusion, and the switch is recognized by UL and CSA when ordered with appropriate markings.
Toggle Switch DPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .450 FLATTED .280 BUSHNG PC TERM
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022EA1W03 | M2022EA1W03-ND | M2022EA1W03 | 2300-M2022EA1W03 | M2022EA1W03 | M2022EA1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |