The M2022B2B3W01 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (B2), splashproof bushing (B3), and silver alloy contacts (W). It has a 6A resistive load rating at 125V AC and 3A at 250V AC, with an operating temperature range of -30°C to +85°C. The switch has a 25° angle of throw, a diallyl phthalate case (UL94V-0), and meets IP67 sealing standards. It is rated for 100,000 mechanical operations and 25,000 electrical operations with silver contacts. The mounting torque for the large bushing is 3.0 Nm. The part includes antirotation, antijamming, and high dielectric strength features. UL and CSA recognition apply when ordered with proper markings.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X7253 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |