The M2022B2B1A01 is a bushing-mount miniature toggle switch from Series M, featuring a large bat lever (17.5 mm) with a locking mechanism and splashproof bushing (B1). It has a 25° angle of throw, a diallyl phthalate case (UL94V-0), stainless steel frame, and brass components with chrome and nickel plating. It is rated for 6A at 125V AC and 3A at 250V AC, with silver-plated contacts offering 25,000 electrical operations. Contact resistance is 10 milliohms maximum, insulation resistance 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed. IP67 sealing applies to the splashproof bushing variant.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .689 BAT 12MM BSH SLDR LUG 6A&.4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022B2B1A01 | M2022B2B1A01 | 2300-M2022B2B1A01 | M2022B2B1A01 | M2022B2B1A01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 4 to 6 amps | 6 amps |