The M2021SS1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and power-level switching applications. It features a single-pole, single-throw (SPST) circuit with a small bat lever and a .350" (8.9mm) threaded bushing with keyway. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the toggle is brass with chrome plating. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with contact resistance under 10 milliohms and insulation resistance over 1,000 megohms. The switch operates between -30°C and +85°C, has a 25° angle of throw, and a mechanical life of 100,000 operations. Terminations are epoxy sealed. Mounting torque is 1.5 Nm for a single nut. It is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPST 6A 125V
SWITCH, TOGGLE, DPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches ON-OFF .413 BAT .350 BUSHNG SOLDER LUG 6A
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2021SS1W01 | 2300-M2021SS1W01 | M2021SS1W01 | M2021SS1W01 | 10X7221 | M2021SS1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpst, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug |