Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
SWITCH,TOGGLE,SUBMIN
Toggle Switch, M Series, SPDT, On-Off-(On), Panel, 6 A, 125 V RoHS Compliant: Yes
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-Off-(On
Toggle Switches ON-OFF-(ON) SPDT
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-2070-ND | 2300-M2019SS1W01 | M2019SS1W01 | M2019SS1W01 | 70192083 | 50M4281 | 10X7134 | M2019SS1W01 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,SPDT | Toggle Switch, M Series, Spdt, On-Off-(On), Panel, 6 A, 125 V Rohs Compliant Nkk Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||||
| Switch Function | Momentary | Momentary | ||||||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-(On) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |