The M2019B2B3W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and power applications with resistive loads. It features a large bat lever (B2), a splashproof bushing (B3) with o-rings meeting IP67 of IEC60529, and silver alloy contacts (W). The switch has a 25° angle of throw, a conductive path rated at 6A @ 125V AC and 3A @ 250V AC, and a mechanical life of 50,000 operations. The case is molded from diallyl phthalate resin (UL94V-0), with a brass toggle and stainless steel frame. The dimensions for the B2 lever and B3 bushing are approximately 17.5mm and 12mm respectively, with mounting torque specified at 1.5 Nm for a double nut. The operating temperature range is -30°C to +85°C, and it includes epoxy-sealed terminals. UL and CSA certifications apply when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X7094 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |