NKK Switches Switch Toggle SPDT 6A 125V M2019B2B1W01-AT401A

Description
Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-rotation design, standard on non-cylindrical levers, mates toggle and bushing. Anti-jamming design protects contacts from damage due to excessive downward force on actuator. High torque bushing construction prevents rotation or separation from frame during installation. High insulating barriers increase isolation of circuits in multi-pole devices and provide added protection to contact points.
Request a Quote Datasheet
Description
Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-rotation design, standard on non-cylindrical levers, mates toggle and bushing. Anti-jamming design protects contacts from damage due to excessive downward force on actuator. High torque bushing construction prevents rotation or separation from frame during installation. High insulating barriers increase isolation of circuits in multi-pole devices and provide added protection to contact points.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Toggle SPDT 6A 125V - M2019B2B1W01-AT401A - NKK Switches
Scottsdale, AZ, United States
Switch Toggle SPDT 6A 125V
M2019B2B1W01-AT401A
Switch Toggle SPDT 6A 125V M2019B2B1W01-AT401A
Miniature Toggles 6A Power Level & 0.4VA Logic Level Anti-rotation design, standard on non-cylindrical levers, mates toggle and bushing. Anti-jamming design protects contacts from damage due to excessive downward force on actuator. High torque bushing construction prevents rotation or separation from frame during installation. High insulating barriers increase isolation of circuits in multi-pole devices and provide added protection to contact points.

Miniature Toggles

  • 6A Power Level & 0.4VA Logic Level
  • Anti-rotation design, standard on non-cylindrical levers, mates toggle and bushing.
  • Anti-jamming design protects contacts from damage due to excessive downward force on actuator.
  • High torque bushing construction prevents rotation or separation from frame during installation.
  • High insulating barriers increase isolation of circuits in multi-pole devices and provide added protection to contact points.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Toggle Switches
Product Number M2019B2B1W01-AT401A
Product Name Switch Toggle SPDT 6A 125V
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A24EP - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggles - A13AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggles - A13JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
SWITCH TOGGLE DPDT 0.4VA 28V - A28JH/328 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers