Win Source Part Number: 1121641-M2018TYA01-H
Category: Switches>Rocker Switches
Series: M
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 28.50mm x 16.00mm
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Paddle
Electrical Life: 50,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
HTSUS: 8536.50.9065
Mfr: NKK Switches
Base Product Number: M2018TY
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1121641-M2018TYA01-HA |
| Product Name | Switches - Rocker Switches |
| Switch Type | Toggle |