The M2018SS1W13 is a double-pole, double-throw (DPDT) miniature toggle switch with momentary action, featuring a .201" (5.1mm) diameter locking lever, .280" (7.1mm) smooth bushing with keyway, and gold contacts rated at 0.4VA maximum at 28V AC/DC. It has .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket length. The switch is supplied with a white cap, and its overall dimensions align with the Series M bracket-mounted configuration. All switches in the Series M are supplied without UL, cULus, or CSA marking unless specified.
Toggle Switch SPDT Panel Mount
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches (ON)-OFF-(ON)PC SPDT
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SS1W13 | M2018SS1W13-ND | M2018SS1W13 | 2300-M2018SS1W13 | M2018SS1W13 | M2018SS1W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |