The M2018SS1W01-BB is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a 25° angle of throw, a brass toggle with chrome plating, and a diallyl phthalate resin case (UL94V-0). The switch has a silver alloy contact system (code W) with a resistive load rating of 6A at 125V AC and 3A at 250V AC, and a contact resistance of 10 milliohms maximum. The bushing is threaded with a keyway, measuring 0.350" (8.9mm), and mounting torque is 1.5 Nm for a single nut. The device meets UL and CSA standards when ordered with appropriate markings. It operates from -30°C to +85°C and has a mechanical life of 100,000 operations. Terminals are epoxy sealed for contamination protection.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SS1W01-BB | 2300-M2018SS1W01-BB | M2018SS1W01-BB | M2018SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |