The M2018ES2W13 is a bracket-mounted, printed circuit terminal miniature toggle switch with a .450" (11.4mm) flatted toggle, a .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, white cap, .250" (6.35mm) straight PC terminals, and a .465" (11.8mm) bracket. The switch has a DPDT circuit with (ON) OFF (ON) toggle positions. Toggle length is based on the .350" bushing, and the assembly includes a keyway for mounting alignment.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018ES2W13 | 2300-M2018ES2W13 | M2018ES2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |