The M2018ES2A25 is a miniature toggle switch from the Series M, designed for bracket PC mounting with a .450" (11.4mm) flatted toggle, .350" (8.9mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It features a DPDT circuit with momentary operation (ON-OFF-ON), straight PC terminals measuring .250" (6.35mm), and a reinforced bracket of .750" (19.05mm) length. The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches (ON)OFF(ON) .45 FLTD .35 BSH REIN BRKT PC
TOGGLE SWITCH, SPDT, 3A, 250V; Switch Operation:(On)-Off-(
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018ES2A25 | M2018ES2A25 | 2300-M2018ES2A25 | M2018ES2A25 | M2018ES2A25 | 10X6815 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 3A, 250V; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | ||||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 3 amps |