The M2018EA2A13 is a double-pole, double-throw (DPDT) miniature toggle switch with a .450" (11.4mm) flatted toggle and .280" (7.1mm) smooth bushing with keyway, featuring gold contacts rated at 0.4VA max at 28V AC/DC. It has .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket. Toggle length is increased by .070" (1.78mm) when used with the .280" bushing. The switch is designed for ON-OFF-ON circuit operation and is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches (ON)OFF(ON) .45 FLTD .28 BUSHING BRKT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018EA2A13 | 2300-M2018EA2A13 | M2018EA2A13 | M2018EA2A13 | M2018EA2A13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |