BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Switch, Toggle, SPDT, (On)-Off-(On), .689 Inch Large Bushing, Threaded, White
Toggle Switches (ON)OFF(ON) .689 LRG BAT 12MMBUSH WHT CAP
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2018B2B1W01-VB | M2018B2B1W01-VB | M2018B2B1W01-VB | 70192581 | M2018B2B1W01-VB |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, SPDT, (On)-Off-(On), .689 Inch Large Bushing, Threaded, White | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round with Cap | ||||
| Switch Function | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |