BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches SPDT ON-NONE-(ON)
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015SD3W01 | 2300-M2015SD3W01 | M2015SD3W01 | M2015SD3W01 | 10X6671 | M2015SD3W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |