Toggle Switches ON(ON) LOCKNG LEVER .275 BUSHING VERT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2015LL2G40 | M2015LL2G40 |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Current Rating | 0.1000 amps | |
| Toggle Actuator | Locking Lever |