The M2013 is a single-pole, double-throw, ON-OFF-ON miniature toggle switch designed for printed circuit board mounting. It features a .200" (5.08mm) bat toggle, a .350" (8.9mm) threaded bushing with keyway, and gold contacts rated for 0.4VA maximum at 28V AC/DC. The switch has vertical PC terminals with .100" (2.54mm) spacing. Its dimensions are 0.200" wide, 0.270" high, and 0.565" deep for the three-pole base configuration. The switch is supplied without UL, cULus, or CSA markings unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .413 BAT .350 BUSHING VERT PC
TOGGLE SWITCH, SPDT, 0.4VA, 28V, PANEL; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS1G45 | 2300-M2013SS1G45 | M2013SS1G45 | M2013SS1G45 | 10X6485 | M2013SS1G45 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 28V, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount, Right Angle, Vertical | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.1000 amps |