Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches Series M20 Miniature Bushing Mount
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS1G06-ND | M2013SS1G06 | M2013SS1G06 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |