The Series M Angle PC Mount Miniature Toggle is a single-pole, double-throw (SPDT) switch with an ON-OFF-ON circuit, featuring a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and silver contacts rated for 6A at 125V AC and 3A at 250V AC. It uses right-angle PC terminals with .150" (3.81mm) spacing. The switch is mounted vertically, with overall dimensions including a height of .500" (12.7mm) and a width of .200" (5.08mm) for the base.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .200 BAT .28 BUSHNG RA PC 6A
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-Off-On;
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013S2A2W30 | M2013S2A2W30 | 2300-M2013S2A2W30 | M2013S2A2W30 | M2013S2A2W30 | 10X6518 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |