NKK Switches Switches - Toggle Switches M2013QS2G03

Description
Win Source Part Number: 1116343-M2013QS2G03 Category: Switches>Toggle Switches Series: M Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 14.00mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: M2013QS
Request a Quote Datasheet
Description
Win Source Part Number: 1116343-M2013QS2G03 Category: Switches>Toggle Switches Series: M Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 14.00mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: M2013QS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1116343-M2013QS2G03 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1116343-M2013QS2G03
Switches - Toggle Switches 1116343-M2013QS2G03
Win Source Part Number: 1116343-M2013QS2G03 Category: Switches>Toggle Switches Series: M Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 14.00mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: M2013QS

Win Source Part Number: 1116343-M2013QS2G03
Category: Switches>Toggle Switches
Series: M
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 14.00mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Base Product Number: M2013QS

Buy Now Datasheet
Toggle Switches - M2013QS2G03-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
M2013QS2G03-ND
Toggle Switches M2013QS2G03-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
M2013QS2G03
Switches - Toggle Switches M2013QS2G03
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
M2013QS2G03
Toggle Switches M2013QS2G03
Toggle Switches ON-OFF-ON .55 CONE .28 BUSHING PC TERM

Toggle Switches ON-OFF-ON .55 CONE .28 BUSHING PC TERM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1116343-M2013QS2G03 M2013QS2G03-ND M2013QS2G03 M2013QS2G03
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details