The M2013ES4W01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive and logic-level loads. It features a 25° angle of throw, a brass toggle with chrome plating, and a stainless steel frame. The case is made of diallyl phthalate resin rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver contacts. It meets IPC60529 IP67 sealing standards when ordered with splashproof bushings. Terminals are epoxy sealed, and mounting torque is 1.5Nm for single nut or 3.0Nm for double nut installations. The part number includes trailing codes for finish and options; the core switch design matches the Series M specifications.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-OFF-ON
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013ES4W01 | M2013ES4W01 | 2300-M2013ES4W01 | M2013ES4W01 | M2013ES4W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps |