The M20 series is a bushing mount miniature toggle switch with a 25° throw and a UL94V-0 rated diallyl phthalate case. It offers 6A at 125V AC and 3A at 250V AC for resistive loads, or 0.4VA maximum at 28V DC for logic-level operation with gold-plated contacts. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. Splashproof variants meet IP67. Mounting torque is 1.5Nm for single nut and 3.0Nm for double nut. The M2013BB1G01 variant features a large bat toggle, large bushing, gold-plated contacts, and a locking lever with keyway.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X6388 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |