Toggle Switches Series M20 Miniature Bushing Mount
SWITCH TOGGLE SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2013B2B3G01 | M2013B2B3G01 |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS | |
| Current Rating | 6 amps | |
| Toggle Actuator | Standard Round |