The M2011SD1W01 is a bushing mount miniature toggle switch from Series M, featuring a single-pole, single-throw (SPST) circuit with a small bat lever and 0.350" (8.9mm) threaded bushing with keyway. It has a brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Electrical ratings are 6A at 125V AC and 3A at 250V AC for resistive loads, with silver contacts offering 10 milliohms maximum contact resistance. The operating temperature range is -30°C to +85°C. It has a 25° angle of throw, 100,000 mechanical life operations, and 1.5Nm mounting torque for double nuts. UL and CSA recognition requires ordered markings. IP67 sealing is available with splashproof bushing options. Soldering requires the lever in the OFF position.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 68AH8476 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |