The M2011LL3A01 is a bushing mount miniature toggle switch from the Series M, featuring a locking lever with splashproof bushing (L3), a 2-pole double-throw circuit, and gold-over-silver contacts. It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, with a logic level of 0.4VA maximum at 28V AC/DC. The case is made of Diallyl phthalate resin (UL94V-0), the toggle is brass with chrome plating, and terminals are gold-plated. It operates from -30°C to +85°C and meets IP67 when installed with the splashproof bushing. Mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut. The switch is UL and CSA recognized when ordered with corresponding markings.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5800 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |