The M2011LL1A01 is a bushing mount miniature toggle switch from the Series M, featuring a locking lever with a .291" (7.4mm) threaded bushing and a keyway. It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, with a gold contact option supporting 0.4VA maximum at 28V AC/DC. The case is made of Diallyl phthalate resin (UL94V-0), and the toggle is brass with chrome plating. It operates from -30°C to +85°C and meets IP67 sealing when ordered with splashproof bushings. Electrical life is 50,000 operations minimum for gold contacts. Mounting torque is 1.5Nm for a double nut or 0.7Nm for a single nut. The switch is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5796 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |