The M2011B2B3A01 is a bushing mount miniature toggle switch from Series M, featuring a 0.689" (17.5mm) large bat lever and a splashproof B3 bushing with D-flat profile. It has a 25° angle of throw, brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Electrical ratings are 6A at 125V AC and 3A at 250V AC for resistive loads, or 0.4VA maximum at 28V AC/DC for gold contacts. Insulation resistance is 1,000 megohms minimum; dielectric strength is 1,500V AC between contacts and case. Mechanical life is 100,000 operations minimum; electrical life is 50,000 operations for gold contacts. Mounting torque is 3.0 Nm. The switch includes antirotation, antijamming, and interlocked actuator designs. Operating temperature range is -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5786 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |