The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for momentary or maintained circuits. It features a glass fiber reinforced polyamide housing and Nitrile butadiene rubber O-ring, rated IP65 per IEC60529. Electrical ratings include 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 50 milliohms maximum for silver and 100 milliohms for gold. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch has a total travel of 3.0mm, nonshorting contact timing, and a mechanical life of 1,000,000 operations for momentary circuits. Mounting torque is 1.96Nm maximum. The part is UL94V-0 rated and can be ordered with UL and CSA recognition by adding specific suffixes. Solder lug or quick connect terminals are standard.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Panel Mount, SPDT & DPDT Contact Form, Pushbutton Switches
Pushbutton Switches DPDT ON-ON BLACK BODY ONLY PANEL SEAL
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26WKW01 | 2300-LB26WKW01 | LB26WKW01 | LB26WKW01 | 70191986 | LB26WKW01 |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, PANEL SEAL, DPDT, ON-ON, ROUND, BLK HOUSING, SILV CONTACTS | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | On-On | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |