The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features a square housing, solder lug and .110" quick connect terminals, and a snap-action mechanism with a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. It operates within a temperature range of -25°C to +50°C when illuminated and -25°C to +70°C when nonilluminated. Panel-sealed models meet IP65 (IEC60529). The switch includes tactile and audible feedback and a latchdown feature for circuit status indication. UL and CSA recognition is available when ordered with appropriate markings.
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON GRAY SQUARE BODY ONLY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26SGW01 | LB26SGW01-ND | 2300-LB26SGW01 | LB26SGW01 | LB26SGW01 | LB26SGW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |