The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and 0.110" quick connect terminals, nonshorting contact timing, and a snap-action mechanism with 4.41N nominal operating force. The housing is glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The panel-sealed variant meets IP65 per IEC60529. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. UL and CSA recognition require ordering with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches Series LB, Nonillum Snap-In Mount
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26SGW01-A | 2300-LB26SGW01-A | LB26SGW01-A-ND | LB26SGW01-A | LB26SGW01-A | LB26SGW01-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |