The LB series is a standard size snap-in pushbutton with a square housing, offering silver or gold contacts rated at 3A @ 125/250V AC or 0.4VA @ 28V AC/DC, and a nonshorting contact mechanism with a nominal operating force of 4.41N. It features solder lug and 0.110" quick connect terminals, epoxy-sealed for contamination protection, and an operating temperature range of -25°C to +50°C for illuminated models or -25°C to +70°C for nonilluminated. The housing is glass fiber reinforced polyamide (UL94V-0), and the panel-sealed variant meets IP65 per IEC60529. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. Illumination options include LED indicators with various colors and diffusion systems. The part number LB26CKW01-C is not explicitly listed; summary reflects the series commonality.
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26CKW01-C | LB26CKW01-C-ND | 2300-LB26CKW01-C | LB26CKW01-C | LB26CKW01-C | LB26CKW01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |