Pushbutton Switches DPDT ON-ON RND YEL
SWITCH PUSHBUTTON DPDT 3A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26CKW01-05-EJ | LB26CKW01-05-EJ |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Lug | Solder Terminals |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps |