The LB series is a standard size snap-in pushbutton with a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame. It features a snap-action contact mechanism with silver or gold-plated contacts, nonshorting timing, and a total travel of 3.0mm. Electrical ratings include 3A at 125V or 250V AC, or 0.4VA at 28V AC/DC for gold contacts. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Terminals combine solder lugs and .110" quick connects, epoxy sealed for contamination resistance. Illuminated models support LED options including white, green, blue, red, and amber with front panel relamping. Operating temperature is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. The panel-sealed variant meets IP65 per IEC60529. UL and CSA recognition are available when ordered with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches DPDT ON-ON BLACK ROUND BODY ONLY
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26CKG01 | 2300-LB26CKG01 | LB26CKG01-ND | LB26CKG01 | LB26CKG01 | LB26CKG01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |