NKK Switches Standard Size Snap-In Pushbutton LB26CGW01

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features solder lug and .110" quick connect terminals, epoxy-sealed to prevent contamination, and nonshorting snap-action contacts with a travel of 1.5mm pretravel and 1.5mm overtravel. The housing is glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Panel-sealed models meet IP65 of IEC60529. The switch provides tactile and auditory feedback, and illumination options include single or bicolor LEDs. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. UL and CSA certifications apply only when ordered with appropriate markings.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features solder lug and .110" quick connect terminals, epoxy-sealed to prevent contamination, and nonshorting snap-action contacts with a travel of 1.5mm pretravel and 1.5mm overtravel. The housing is glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Panel-sealed models meet IP65 of IEC60529. The switch provides tactile and auditory feedback, and illumination options include single or bicolor LEDs. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. UL and CSA certifications apply only when ordered with appropriate markings.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB26CGW01 - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB26CGW01
Standard Size Snap-In Pushbutton LB26CGW01
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - LB26CGW01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB26CGW01-ND
Pushbutton Switches LB26CGW01-ND
Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Pushbutton Switch DPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 2300-LB26CGW01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB26CGW01
Pushbutton Switches 2300-LB26CGW01
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB26CGW01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB26CGW01
Pushbutton Switches LB26CGW01
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
LB26CGW01
Pushbutton Switches LB26CGW01
Pushbutton Switches DPDT ON-ON GRAY ROUND BODY ONLY

Pushbutton Switches DPDT ON-ON GRAY ROUND BODY ONLY

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB26CGW01
Switches - Pushbutton Switches LB26CGW01
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB26CGW01 LB26CGW01-ND 2300-LB26CGW01 LB26CGW01 LB26CGW01 LB26CGW01
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Solder Lug Solder Terminals
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB15AV-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hardware - AT3010CF05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4016CFC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details