The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, IP65 sealing per IEC60529, and a glass fiber reinforced polyamide housing (UL94V-0). It features silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, with a nominal operating force of 5.39N and a mechanical life of 1,000,000 operations for momentary circuits. The switch has nonshorting contact timing, a total travel of 3.0mm, and operates from -25°C to +50°C when illuminated. It includes solder lug or quick connect terminals and supports illumination options through interchangeable caps. UL and CSA recognition requires specific ordering codes.
Pushbutton Switch DPDT Standard Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches ON(ON)BLK BODY PANEL SEAL YELOW/CLEAR CAP
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25WKW01-EJ | LB25WKW01-EJ-ND | LB25WKW01-EJ | 2300-LB25WKW01-EJ | LB25WKW01-EJ | LB25WKW01-EJ |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |