The LB series is a standard size panel seal pushbutton with a 22mm threaded bushing and a glass fiber reinforced polyamide housing (UL94V-0). It offers silver or gold contacts with rated capacities of 3A at 125V or 250V AC or 0.4VA at 28V AC/DC, and operates within a temperature range of -25°C to +50°C for illuminated models. The switch features IP65 sealing (IEC60529), a mechanical life of 1,000,000 operations for momentary circuits, and solder lug or quick connect terminals. The part includes a bright LED with a 5V, amber lens and diffuser, as indicated by the "5D-JD" suffix, and is certified to UL and CSA standards when ordered with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-(ON) AMB Ag PNL SEAL BLK HOUSING
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25WKW01-5D-JD | LB25WKW01-5D-JD | 2300-LB25WKW01-5D-JD | LB25WKW01-5D-JD | LB25WKW01-5D-JD |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |