The LB series is a standard size panel seal pushbutton with a 22mm threaded bushing, rated for 3A at 125V AC or 250V AC, and 0.4VA at 28V AC/DC maximum with gold contacts. It features a glass fiber reinforced polyamide housing and liquid crystal polymer base, both UL94V-0 rated, with IP65 sealing per IEC60529. The switch has a nominal operating force of 5.39N, total travel of 3.0mm, and a mechanical life of 1,000,000 operations for momentary circuits. Illuminated variants include LED-cap options with clear lens and white diffuser (JB), and the operating temperature range is -25°C to +50°C for illuminated models. Mounting requires a maximum torque of 1.96Nm.
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches ON(ON) BLK PANEL SL NEON LMP CLR/WHT CAP
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25WKW01-01-JB | LB25WKW01-01-JB-ND | LB25WKW01-01-JB | 2300-LB25WKW01-01-JB | LB25WKW01-01-JB | LB25WKW01-01-JB |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |