The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC and 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features a square housing, solder lug and .110" quick connect terminals, and a snap-action mechanism with nonshorting contact timing. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch has a nominal operating force of 4.41N, 100,000 electrical operations minimum, and mechanical life of 1,000,000 operations for momentary circuits. It supports illuminated models with LED options and meets IP65 sealing when ordered with panel seal. Operating temperature is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. UL and CSA certifications apply only when marked on the switch.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25SKW01-H | 2300-LB25SKW01-H | LB25SKW01-H-ND | LB25SKW01-H | LB25SKW01-H | LB25SKW01-H |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |