The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and 0.110" quick connect terminals, nonshorting contact timing, and a nominal operating force of 4.41N. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch meets UL and CSA certifications when ordered with appropriate markings. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The panel sealed variant meets IP65 (IEC60529) specifications. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Electrical life is 100,000 operations minimum. The part number LB25SGW01-H is not explicitly listed, but the describing series and its ratings apply.
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25SGW01-H | LB25SGW01-H-ND | LB25SGW01-H | 2300-LB25SGW01-H | LB25SGW01-H | LB25SGW01-H |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |