STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CKW01-CJ | LB25CKW01-CJ | LB25CKW01-CJ-ND | 2300-LB25CKW01-CJ | LB25CKW01-CJ |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps |