The LB series is a standard size snap-in pushbutton with a square housing and solder lug/quick connect terminals. It has a rated electrical capacity of 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The switch operates with a nominal force of 4.41N, has a total travel of 3.0mm, and a mechanical life of 1,000,000 operations for momentary circuits. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the switch meets IP65 sealing when configured for panel sealing. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. No specific illumination or labeling is confirmed for LB25CKW01-A, but the series supports various LED options and custom legends.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches DPDT ON(ON) ROUND BLACK BODY BLACK CAP
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CKW01-A | 2300-LB25CKW01-A | LB25CKW01-A | LB25CKW01-A-ND | LB25CKW01-A | LB25CKW01-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |