NKK Switches Standard Size Snap-In Pushbutton LB25CKW01-5C12-JB

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and 0.110" quick connect terminals, epoxy-sealed to prevent contamination. The switch has a nonshorting contact mechanism, 1,000,000 operation mechanical life for momentary circuits, and operates within a temperature range of -25°C to +50°C when illuminated. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the panel-sealed variant meets IP65. Illumination options include various LED colors with clear caps and diffusers. The part number LB25CKW01-5C12-JB includes specific illumination and cap details not explicitly detailed in the series summary, but the base specifications apply universally across the series.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and 0.110" quick connect terminals, epoxy-sealed to prevent contamination. The switch has a nonshorting contact mechanism, 1,000,000 operation mechanical life for momentary circuits, and operates within a temperature range of -25°C to +50°C when illuminated. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the panel-sealed variant meets IP65. Illumination options include various LED colors with clear caps and diffusers. The part number LB25CKW01-5C12-JB includes specific illumination and cap details not explicitly detailed in the series summary, but the base specifications apply universally across the series.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB25CKW01-5C12-JB - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB25CKW01-5C12-JB
Standard Size Snap-In Pushbutton LB25CKW01-5C12-JB
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - LB25CKW01-5C12-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB25CKW01-5C12-JB
Pushbutton Switches LB25CKW01-5C12-JB
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Pushbutton Switches 2300-LB25CKW01-5C12-JB
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB25CKW01-5C12-JB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB25CKW01-5C12-JB-ND
Pushbutton Switches LB25CKW01-5C12-JB-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LB25CKW01-5C12-JB
Pushbutton Switches LB25CKW01-5C12-JB
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN

Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB25CKW01-5C12-JB
Switches - Pushbutton Switches LB25CKW01-5C12-JB
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB25CKW01-5C12-JB LB25CKW01-5C12-JB 2300-LB25CKW01-5C12-JB LB25CKW01-5C12-JB-ND LB25CKW01-5C12-JB LB25CKW01-5C12-JB
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012CF12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3005JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4012BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4012CJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details