The LB series is a standard size snap-in pushbutton with silver or gold contacts, rated for 3A at 125V AC or 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA at 28V AC/DC for gold contacts. It features a snap-action mechanism, nonshorting contacts, and combines solder lug and .110" quick connect terminals. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The panel-sealed variant meets IP65 (IEC60529). It has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained, with an electrical life of 100,000 operations. The switch includes tactile and audible feedback and is available with LED illumination options. UL and CSA recognition and certification require specific ordering markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches DPDT ON-(ON) SW PB No Cap Included
Switch, Snap-In Pushbutton, DPDT, On-(On), Round, Gray Housing, Silver Contacts
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CGW01 | 2300-LB25CGW01 | LB25CGW01 | LB25CGW01-ND | LB25CGW01 | 70192030 | LB25CGW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Snap-In Pushbutton, DPDT, On-(On), Round, Gray Housing, Silver Contacts | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |