The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and 0.110″ quick connect terminals, a snap-action contact mechanism with nonshorting timing, and a maximum operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the switch supports illuminated options including LED indicators. The panel-sealed variant meets IP65 of IEC60529. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 100,000 electrical operations. It is certified by UL and CSA when ordered with appropriate markings. The part number LB25CGW01-CF-A is not explicitly listed, but the series features apply to all variants.
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CGW01-CF-A | LB25CGW01-CF-A-ND | 2300-LB25CGW01-CF-A | LB25CGW01-CF-A | LB25CGW01-CF-A | LB25CGW01-CF-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |